Samsung 3 NP300V4A, Intel® Core™ i7, 2 GHz, 14", 1366 x 768 pixels, 6 GB, 750 GB
Samsung 3 NP300V4A. Processor family: Intel® Core™ i7, Processor frequency: 2 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product color: Silver. Weight: 4.76 lbs (2.16 kg)