Samsung logo

Samsung 3 NP300E5E Intel® Core™ i3 i3-3120M Laptop 15.6" HD 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8750M Windows 8 Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82279
Info modified on:
22 Jan 2025, 05:04:05
Short summary description Samsung 3 NP300E5E Intel® Core™ i3 i3-3120M Laptop 15.6" HD 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8750M Windows 8 Silver:

Samsung 3 NP300E5E, Intel® Core™ i3, 2.5 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Samsung 3 NP300E5E Intel® Core™ i3 i3-3120M Laptop 15.6" HD 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8750M Windows 8 Silver:

Samsung 3 NP300E5E. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3120M, Processor frequency: 2.5 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-ROM. Operating system installed: Windows 8. Product color: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.