Samsung logo

Samsung 3 NP300E5A Intel® Pentium® B940 Laptop 15.6" HD 3 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Basic

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45557
Info modified on:
01 Feb 2025, 04:55:56
Short summary description Samsung 3 NP300E5A Intel® Pentium® B940 Laptop 15.6" HD 3 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Basic:

Samsung 3 NP300E5A, Intel® Pentium®, 2 GHz, 15.6", 1366 x 768 pixels, 3 GB, 640 GB

Long summary description Samsung 3 NP300E5A Intel® Pentium® B940 Laptop 15.6" HD 3 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Basic:

Samsung 3 NP300E5A. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: B940, Processor frequency: 2 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Basic

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.