Samsung logo

Samsung 3 NP300E4C Intel® Core™ i3 i3-3110M Laptop 14" 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130182
Info modified on:
25 Jan 2025, 22:02:58
Short summary description Samsung 3 NP300E4C Intel® Core™ i3 i3-3110M Laptop 14" 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black:

Samsung 3 NP300E4C, Intel® Core™ i3, 2.4 GHz, 14", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Samsung 3 NP300E4C Intel® Core™ i3 i3-3110M Laptop 14" 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black:

Samsung 3 NP300E4C. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3110M, Processor frequency: 2.4 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product color: Black. Weight: 4.56 lbs (2.07 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.