Samsung 3 NP300E4A, Intel® Pentium®, 2.1 GHz, 14", 1366 x 768 pixels, 4 GB, 640 GB
Samsung 3 NP300E4A. Product type: Laptop. Processor family: Intel® Pentium®, Processor model: B950, Processor frequency: 2.1 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Basic. Product color: Stainless steel. Weight: 4.85 lbs (2.2 kg)