Samsung 3 NP300E4A, Intel® Core™ i3, 2.3 GHz, 14", 1366 x 768 pixels, 4 GB, 500 GB
Samsung 3 NP300E4A. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2350M, Processor frequency: 2.3 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product color: Black, Silver. Weight: 4.85 lbs (2.2 kg)