Samsung logo

Samsung 2 NP270E5G Intel® Core™ i5 i5-3230M Laptop 15.6" 4 GB DDR3-SDRAM 750 GB HDD Windows 8.1 White

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
249682
Info modified on:
22 Jan 2025, 05:48:53
Short summary description Samsung 2 NP270E5G Intel® Core™ i5 i5-3230M Laptop 15.6" 4 GB DDR3-SDRAM 750 GB HDD Windows 8.1 White:

Samsung 2 NP270E5G, Intel® Core™ i5, 2.6 GHz, 15.6", 1366 x 768 pixels, 4 GB, 750 GB

Long summary description Samsung 2 NP270E5G Intel® Core™ i5 i5-3230M Laptop 15.6" 4 GB DDR3-SDRAM 750 GB HDD Windows 8.1 White:

Samsung 2 NP270E5G. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3230M, Processor frequency: 2.6 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8.1. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.