Samsung logo

Samsung N NP270E5E Intel® Core™ i5 i5-3230M Laptop 15.6" HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® 710M Windows 8 Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111018
Info modified on:
01 Feb 2025, 05:49:32
Short summary description Samsung N NP270E5E Intel® Core™ i5 i5-3230M Laptop 15.6" HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® 710M Windows 8 Black:

Samsung N NP270E5E, Intel® Core™ i5, 2.6 GHz, 15.6", 1366 x 768 pixels, 8 GB, 750 GB

Long summary description Samsung N NP270E5E Intel® Core™ i5 i5-3230M Laptop 15.6" HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® 710M Windows 8 Black:

Samsung N NP270E5E. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3230M, Processor frequency: 2.6 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.