Samsung logo

Samsung ATIV NP270E4E Intel® Core™ i3 i3-3120M Laptop 14" 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81119
Info modified on:
02 Feb 2025, 22:49:53
Short summary description Samsung ATIV NP270E4E Intel® Core™ i3 i3-3120M Laptop 14" 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black:

Samsung ATIV NP270E4E, Intel® Core™ i3, 2.5 GHz, 14", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Samsung ATIV NP270E4E Intel® Core™ i3 i3-3120M Laptop 14" 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black:

Samsung ATIV NP270E4E. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3120M, Processor frequency: 2.5 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.