Samsung X X460-42PW, Intel® Core™2 Duo, 2.4 GHz, 14.1", 1280 x 800 pixels, 3 GB, 320 GB
Samsung X X460-42PW. Processor family: Intel® Core™2 Duo, Processor model: P8600, Processor frequency: 2.4 GHz. Display diagonal: 14.1", Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® 9200M GS. Operating system installed: Windows Vista Business. Product color: Black, Red. Weight: 3.99 lbs (1.81 kg)