Samsung logo

Samsung X NP-X460-AS04UK laptop Intel® Core™2 Duo P7350 14.1" 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 9200M GS Windows Vista Business Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58709
Info modified on:
28 Jan 2025, 10:17:48
Short summary description Samsung X NP-X460-AS04UK laptop Intel® Core™2 Duo P7350 14.1" 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 9200M GS Windows Vista Business Black:

Samsung X NP-X460-AS04UK, Intel® Core™2 Duo, 2 GHz, 14.1", 1280 x 800 pixels, 4 GB, 320 GB

Long summary description Samsung X NP-X460-AS04UK laptop Intel® Core™2 Duo P7350 14.1" 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 9200M GS Windows Vista Business Black:

Samsung X NP-X460-AS04UK. Processor family: Intel® Core™2 Duo, Processor model: P7350, Processor frequency: 2 GHz. Display diagonal: 14.1", Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA® GeForce® 9200M GS. Operating system installed: Windows Vista Business. Product color: Black. Weight: 4.06 lbs (1.84 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.