Samsung logo

Samsung X11-T5500 CeSeba Intel® Core™2 Duo 14.1" 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7400 Windows XP Home Edition

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81905
Info modified on:
02 Feb 2025, 23:00:31
Short summary description Samsung X11-T5500 CeSeba Intel® Core™2 Duo 14.1" 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7400 Windows XP Home Edition:

Samsung X11-T5500 CeSeba, Intel® Core™2 Duo, 1.66 GHz, 14.1", 1280 x 800 pixels, 1 GB, 100 GB

Long summary description Samsung X11-T5500 CeSeba Intel® Core™2 Duo 14.1" 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7400 Windows XP Home Edition:

Samsung X11-T5500 CeSeba. Processor family: Intel® Core™2 Duo, Processor model: T5500, Processor frequency: 1.66 GHz. Display diagonal: 14.1", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® Go 7400. Operating system installed: Windows XP Home Edition. Weight: 4.85 lbs (2.2 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.