Samsung logo

Samsung SF NP-SF410 Intel® Core™ i5 i5-460M Laptop 14" 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 310M Windows 7 Home Premium White

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153363
Info modified on:
24 Jan 2025, 20:45:39
Short summary description Samsung SF NP-SF410 Intel® Core™ i5 i5-460M Laptop 14" 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 310M Windows 7 Home Premium White:

Samsung SF NP-SF410, Intel® Core™ i5, 2.53 GHz, 14", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Samsung SF NP-SF410 Intel® Core™ i5 i5-460M Laptop 14" 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 310M Windows 7 Home Premium White:

Samsung SF NP-SF410. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-460M, Processor frequency: 2.53 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product color: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.