Samsung logo

Samsung S SE31-JT04DE Intel® Core™ i3 i3-370M 17.3" HD+ 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® 310M Windows 7 Home Premium Black, Red, Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105816
Info modified on:
25 Jan 2025, 22:16:15
Short summary description Samsung S SE31-JT04DE Intel® Core™ i3 i3-370M 17.3" HD+ 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® 310M Windows 7 Home Premium Black, Red, Silver:

Samsung S SE31-JT04DE, Intel® Core™ i3, 2.4 GHz, 17.3", 1600 x 900 pixels, 4 GB, 640 GB

Long summary description Samsung S SE31-JT04DE Intel® Core™ i3 i3-370M 17.3" HD+ 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® 310M Windows 7 Home Premium Black, Red, Silver:

Samsung S SE31-JT04DE. Processor family: Intel® Core™ i3, Processor model: i3-370M, Processor frequency: 2.4 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® 310M. Operating system installed: Windows 7 Home Premium. Product color: Black, Red, Silver. Weight: 6.26 lbs (2.84 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.