Samsung logo

Samsung RV NP-RV720-S0BDE laptop Intel® Core™ i3 i3-2330M 17.3" HD+ 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Home Premium Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89231
Info modified on:
25 Jan 2025, 22:03:07
Short summary description Samsung RV NP-RV720-S0BDE laptop Intel® Core™ i3 i3-2330M 17.3" HD+ 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Home Premium Silver:

Samsung RV NP-RV720-S0BDE, Intel® Core™ i3, 2.2 GHz, 17.3", 1600 x 900 pixels, 4 GB, 320 GB

Long summary description Samsung RV NP-RV720-S0BDE laptop Intel® Core™ i3 i3-2330M 17.3" HD+ 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Home Premium Silver:

Samsung RV NP-RV720-S0BDE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2330M, Processor frequency: 2.2 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Home Premium. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.