Samsung logo

Samsung RV RV720 S06 Intel® Core™ i3 i3-2310M 17.3" HD+ 6 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Home Premium German Black, Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115819
Info modified on:
24 Jan 2025, 20:54:42
Short summary description Samsung RV RV720 S06 Intel® Core™ i3 i3-2310M 17.3" HD+ 6 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Home Premium German Black, Silver:

Samsung RV RV720 S06, Intel® Core™ i3, 2.1 GHz, 17.3", 1600 x 900 pixels, 6 GB, 640 GB

Long summary description Samsung RV RV720 S06 Intel® Core™ i3 i3-2310M 17.3" HD+ 6 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Home Premium German Black, Silver:

Samsung RV RV720 S06. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2310M, Processor frequency: 2.1 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product color: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.