Samsung logo

Samsung RV RV720-A02 Intel® Core™ i3 i3-2310M 17.3" HD+ 4 GB DDR3-SDRAM 750 GB Intel® HD Graphics Windows 7 Home Premium Black, Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92929
Info modified on:
23 Jan 2025, 19:15:47
Short summary description Samsung RV RV720-A02 Intel® Core™ i3 i3-2310M 17.3" HD+ 4 GB DDR3-SDRAM 750 GB Intel® HD Graphics Windows 7 Home Premium Black, Silver:

Samsung RV RV720-A02, Intel® Core™ i3, 2.1 GHz, 17.3", 1600 x 900 pixels, 4 GB, 750 GB

Long summary description Samsung RV RV720-A02 Intel® Core™ i3 i3-2310M 17.3" HD+ 4 GB DDR3-SDRAM 750 GB Intel® HD Graphics Windows 7 Home Premium Black, Silver:

Samsung RV RV720-A02. Processor family: Intel® Core™ i3, Processor model: i3-2310M, Processor frequency: 2.1 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product color: Black, Silver. Weight: 5.91 lbs (2.68 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.