Samsung RV NP-RV515-S02DE, AMD E, 1.66 GHz, 15.6", 1366 x 768 pixels, 4 GB, 640 GB
Samsung RV NP-RV515-S02DE. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E-450, Processor frequency: 1.66 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Home Premium. Product color: Silver