Samsung RV RV515-S01, AMD Athlon II Dual-Core, 1.6 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB
Samsung RV RV515-S01. Processor family: AMD Athlon II Dual-Core, Processor model: E-350, Processor frequency: 1.6 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 6470M. Operating system installed: Windows 7 Home Premium. Product color: Stainless steel. Weight: 5.29 lbs (2.4 kg)