Samsung logo

Samsung RV RV511-A01IN Intel® Core™ i3 i3-380M Laptop 15.6" 3 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44907
Info modified on:
01 Feb 2025, 04:44:12
Short summary description Samsung RV RV511-A01IN Intel® Core™ i3 i3-380M Laptop 15.6" 3 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic Silver:

Samsung RV RV511-A01IN, Intel® Core™ i3, 2.53 GHz, 15.6", 1366 x 768 pixels, 3 GB, 500 GB

Long summary description Samsung RV RV511-A01IN Intel® Core™ i3 i3-380M Laptop 15.6" 3 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic Silver:

Samsung RV RV511-A01IN. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-380M, Processor frequency: 2.53 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Basic. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.