Samsung logo

Samsung E NP-RV510-A01NL laptop Intel® Pentium® Dual-Core T4500 15.6" 3 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55169
Info modified on:
25 Jan 2025, 22:32:35
Short summary description Samsung E NP-RV510-A01NL laptop Intel® Pentium® Dual-Core T4500 15.6" 3 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows 7 Home Premium Black:

Samsung E NP-RV510-A01NL, Intel® Pentium® Dual-Core, 2.3 GHz, 15.6", 1366 x 768 pixels, 3 GB, 320 GB

Long summary description Samsung E NP-RV510-A01NL laptop Intel® Pentium® Dual-Core T4500 15.6" 3 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows 7 Home Premium Black:

Samsung E NP-RV510-A01NL. Processor family: Intel® Pentium® Dual-Core, Processor model: T4500, Processor frequency: 2.3 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 5.51 lbs (2.5 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.