Samsung logo

Samsung RV NP-RV418 Intel® Core™ i3 i3-2310M Laptop 14" 2 GB DDR3-SDRAM 320 GB HDD NVIDIA® GeForce® GT 520M FreeDOS Black, Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133451
Info modified on:
25 Jan 2025, 22:51:31
Short summary description Samsung RV NP-RV418 Intel® Core™ i3 i3-2310M Laptop 14" 2 GB DDR3-SDRAM 320 GB HDD NVIDIA® GeForce® GT 520M FreeDOS Black, Silver:

Samsung RV NP-RV418, Intel® Core™ i3, 2.1 GHz, 14", 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Samsung RV NP-RV418 Intel® Core™ i3 i3-2310M Laptop 14" 2 GB DDR3-SDRAM 320 GB HDD NVIDIA® GeForce® GT 520M FreeDOS Black, Silver:

Samsung RV NP-RV418. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2310M, Processor frequency: 2.1 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: FreeDOS. Product color: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.