Samsung RV NP-RV415-A0GMX, AMD E, 1.65 GHz, 14", 1366 x 768 pixels, 2 GB, 320 GB
Samsung RV NP-RV415-A0GMX. Form factor: Clamshell. Processor family: AMD E, Processor model: E-450, Processor frequency: 1.65 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Starter. Product color: Black, Silver. Weight: 4.85 lbs (2.2 kg)