Samsung logo

Samsung RF RF711-S07 Intel® Core™ i7 i7-2670QM 17.3" HD+ 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111332
Info modified on:
25 Jan 2025, 22:22:46
Short summary description Samsung RF RF711-S07 Intel® Core™ i7 i7-2670QM 17.3" HD+ 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black:

Samsung RF RF711-S07, Intel® Core™ i7, 2.2 GHz, 17.3", 1600 x 900 pixels, 8 GB, 1 TB

Long summary description Samsung RF RF711-S07 Intel® Core™ i7 i7-2670QM 17.3" HD+ 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black:

Samsung RF RF711-S07. Processor family: Intel® Core™ i7, Processor model: i7-2670QM, Processor frequency: 2.2 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: Blu-Ray ROM. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 540M. Operating system installed: Windows 7 Home Premium. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.