Samsung logo

Samsung RF NP-RF711 Intel® Core™ i7 i7-2630QM Laptop 17.3" HD+ 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black, Blue, Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25858
Info modified on:
28 Jan 2025, 10:53:32
Short summary description Samsung RF NP-RF711 Intel® Core™ i7 i7-2630QM Laptop 17.3" HD+ 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black, Blue, Silver:

Samsung RF NP-RF711, Intel® Core™ i7, 2 GHz, 17.3", 1600 x 900 pixels, 8 GB, 1 TB

Long summary description Samsung RF NP-RF711 Intel® Core™ i7 i7-2630QM Laptop 17.3" HD+ 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black, Blue, Silver:

Samsung RF NP-RF711. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 7 Home Premium. Product color: Black, Blue, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.