Samsung logo

Samsung RF 711 Intel® Core™ i5 i5-2410M 17.3" HD+ 6 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86723
Info modified on:
02 Feb 2025, 23:12:29
Short summary description Samsung RF 711 Intel® Core™ i5 i5-2410M 17.3" HD+ 6 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black:

Samsung RF 711, Intel® Core™ i5, 2.3 GHz, 17.3", 1600 x 900 pixels, 6 GB, 1 TB

Long summary description Samsung RF 711 Intel® Core™ i5 i5-2410M 17.3" HD+ 6 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black:

Samsung RF 711. Processor family: Intel® Core™ i5, Processor model: i5-2410M, Processor frequency: 2.3 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 540M. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 6.39 lbs (2.9 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.