Samsung logo

Samsung RC RC510-S01BE Intel® Core™ i5 i5-480M 15.6" HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 315M Windows 7 Home Premium Black, Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48141
Info modified on:
29 Jan 2025, 18:44:11
Short summary description Samsung RC RC510-S01BE Intel® Core™ i5 i5-480M 15.6" HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 315M Windows 7 Home Premium Black, Silver:

Samsung RC RC510-S01BE, Intel® Core™ i5, 2.66 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Samsung RC RC510-S01BE Intel® Core™ i5 i5-480M 15.6" HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 315M Windows 7 Home Premium Black, Silver:

Samsung RC RC510-S01BE. Processor family: Intel® Core™ i5, Processor model: i5-480M, Processor frequency: 2.66 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® 315M. Operating system installed: Windows 7 Home Premium. Product color: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.