Samsung R R780-Aura i5-520M Hero, Intel® Core™ i5, 2.4 GHz, 17.3", 1600 x 900 pixels, 4 GB, 500 GB
Samsung R R780-Aura i5-520M Hero. Processor family: Intel® Core™ i5, Processor model: i5-520M, Processor frequency: 2.4 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® GT 330M. Operating system installed: Windows 7 Home Premium. Weight: 6.26 lbs (2.84 kg)