Samsung logo

Samsung R NP-R730-JB03UK laptop Intel® Core™ i3 i3-350M 17.3" HD+ 3 GB DDR3-SDRAM 500 GB Intel® GMA 4500M Windows 7 Home Premium Black, Red

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60443
Info modified on:
29 Jan 2025, 18:33:53
Short summary description Samsung R NP-R730-JB03UK laptop Intel® Core™ i3 i3-350M 17.3" HD+ 3 GB DDR3-SDRAM 500 GB Intel® GMA 4500M Windows 7 Home Premium Black, Red:

Samsung R NP-R730-JB03UK, Intel® Core™ i3, 2.26 GHz, 17.3", 1600 x 900 pixels, 3 GB, 500 GB

Long summary description Samsung R NP-R730-JB03UK laptop Intel® Core™ i3 i3-350M 17.3" HD+ 3 GB DDR3-SDRAM 500 GB Intel® GMA 4500M Windows 7 Home Premium Black, Red:

Samsung R NP-R730-JB03UK. Processor family: Intel® Core™ i3, Processor model: i3-350M, Processor frequency: 2.26 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows 7 Home Premium. Product color: Black, Red. Weight: 6.26 lbs (2.84 kg)

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.