Samsung R NP-R720-JS02UK, Intel® Pentium® Dual-Core, 2.1 GHz, 17.3", 1600 x 900 pixels, 4 GB, 500 GB
Samsung R NP-R720-JS02UK. Processor family: Intel® Pentium® Dual-Core, Processor model: T4300, Processor frequency: 2.1 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobilty Radeon HD 4330. Operating system installed: Windows 7 Home Premium. Weight: 6.35 lbs (2.88 kg)