Samsung logo

Samsung R NP-R719-JA01UK laptop Intel Pentium Mobile T4200 17.3" HD+ 4 GB DDR2-SDRAM 320 GB Intel® GMA X4500 Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83051
Info modified on:
02 Feb 2025, 23:03:49
Short summary description Samsung R NP-R719-JA01UK laptop Intel Pentium Mobile T4200 17.3" HD+ 4 GB DDR2-SDRAM 320 GB Intel® GMA X4500 Windows 7 Home Premium Black:

Samsung R NP-R719-JA01UK, Intel Pentium Mobile, 2 GHz, 17.3", 1600 x 900 pixels, 4 GB, 320 GB

Long summary description Samsung R NP-R719-JA01UK laptop Intel Pentium Mobile T4200 17.3" HD+ 4 GB DDR2-SDRAM 320 GB Intel® GMA X4500 Windows 7 Home Premium Black:

Samsung R NP-R719-JA01UK. Processor family: Intel Pentium Mobile, Processor model: T4200, Processor frequency: 2 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 9.26 lbs (4.2 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.