Samsung logo

Samsung R710 Intel® Core™2 Duo T6400 17" 3 GB DDR3-SDRAM 320 GB NVIDIA GeForce Go 9300M GS Windows Vista Home Premium

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73189
Info modified on:
30 Jan 2025, 19:48:23
Short summary description Samsung R710 Intel® Core™2 Duo T6400 17" 3 GB DDR3-SDRAM 320 GB NVIDIA GeForce Go 9300M GS Windows Vista Home Premium:

Samsung R710, Intel® Core™2 Duo, 2 GHz, 17", 1440 x 900 pixels, 3 GB, 320 GB

Long summary description Samsung R710 Intel® Core™2 Duo T6400 17" 3 GB DDR3-SDRAM 320 GB NVIDIA GeForce Go 9300M GS Windows Vista Home Premium:

Samsung R710. Processor family: Intel® Core™2 Duo, Processor model: T6400, Processor frequency: 2 GHz. Display diagonal: 17", Display resolution: 1440 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA GeForce Go 9300M GS. Operating system installed: Windows Vista Home Premium. Weight: 6.79 lbs (3.08 kg)

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.