Samsung R700-A003, Intel® Core™2 Duo, 1.66 GHz, 17", 1440 x 900 pixels, 2 GB, 250 GB
Samsung R700-A003. Processor family: Intel® Core™2 Duo, Processor model: T5450, Processor frequency: 1.66 GHz. Display diagonal: 17", Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® 8400M GS. Operating system installed: Windows Vista Home Premium. Product color: Black. Weight: 7.01 lbs (3.18 kg)