Samsung R NP-R620-FS02SE, Intel® Core™2 Duo, 2 GHz, 16", 1366 x 768 pixels, 4 GB, 500 GB
Samsung R NP-R620-FS02SE. Processor family: Intel® Core™2 Duo, Processor model: T6400, Processor frequency: 2 GHz. Display diagonal: 16", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobilty Radeon HD 4330. Operating system installed: Windows Vista Home Premium. Product color: Black. Weight: 6.06 lbs (2.75 kg)