Samsung R60-Aura T5450 Darlis, Intel® Core™2 Duo, 1.66 GHz, 15.4", 1280 x 800 pixels, 2 GB, 200 GB
Samsung R60-Aura T5450 Darlis. Processor family: Intel® Core™2 Duo, Processor model: T5450, Processor frequency: 1.66 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 200 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon Xpress X1250. Operating system installed: Windows Vista Home Premium. Weight: 5.91 lbs (2.68 kg)