Samsung logo

Samsung R R590-JS02 Intel® Core™ i5 i5-450M 15.6" 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 330M Windows 7 Home Premium Blue

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99667
Info modified on:
02 Feb 2025, 23:02:26
Short summary description Samsung R R590-JS02 Intel® Core™ i5 i5-450M 15.6" 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 330M Windows 7 Home Premium Blue:

Samsung R R590-JS02, Intel® Core™ i5, 2.4 GHz, 15.6", 1366 x 768 pixels, 4 GB, 640 GB

Long summary description Samsung R R590-JS02 Intel® Core™ i5 i5-450M 15.6" 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 330M Windows 7 Home Premium Blue:

Samsung R R590-JS02. Processor family: Intel® Core™ i5, Processor model: i5-450M, Processor frequency: 2.4 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® GT 330M. Operating system installed: Windows 7 Home Premium. Product color: Blue. Weight: 5.73 lbs (2.6 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.