Samsung logo

Samsung R R540-JS03 Intel® Core™ i3 i3-350M Laptop 15.6" 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 545v Windows 7 Home Premium Brown

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149689
Info modified on:
22 Jan 2025, 06:24:25
Short summary description Samsung R R540-JS03 Intel® Core™ i3 i3-350M Laptop 15.6" 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 545v Windows 7 Home Premium Brown:

Samsung R R540-JS03, Intel® Core™ i3, 2.26 GHz, 15.6", 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Samsung R R540-JS03 Intel® Core™ i3 i3-350M Laptop 15.6" 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 545v Windows 7 Home Premium Brown:

Samsung R R540-JS03. Product type: Laptop. Processor family: Intel® Core™ i3, Processor model: i3-350M, Processor frequency: 2.26 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Radeon HD 545v. Operating system installed: Windows 7 Home Premium. Product color: Brown. Weight: 5.29 lbs (2.4 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.