Samsung logo

Samsung R R540-JA01 Intel® Pentium® P6000 15.6" 4 GB DDR3-SDRAM 500 GB Intel® GMA HD Windows 7 Home Premium

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35657
Info modified on:
25 Jan 2025, 22:41:56
Short summary description Samsung R R540-JA01 Intel® Pentium® P6000 15.6" 4 GB DDR3-SDRAM 500 GB Intel® GMA HD Windows 7 Home Premium:

Samsung R R540-JA01, Intel® Pentium®, 1.86 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Samsung R R540-JA01 Intel® Pentium® P6000 15.6" 4 GB DDR3-SDRAM 500 GB Intel® GMA HD Windows 7 Home Premium:

Samsung R R540-JA01. Processor family: Intel® Pentium®, Processor model: P6000, Processor frequency: 1.86 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® GMA HD. Operating system installed: Windows 7 Home Premium. Weight: 5.29 lbs (2.4 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.