Samsung logo

Samsung R R522-JS03ES Intel® Core™2 Duo T6500 15.6" 4 GB DDR2-SDRAM 500 GB AMD Radeon HD 4650 Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76921
Info modified on:
24 Jan 2025, 20:54:46
Short summary description Samsung R R522-JS03ES Intel® Core™2 Duo T6500 15.6" 4 GB DDR2-SDRAM 500 GB AMD Radeon HD 4650 Windows 7 Home Premium Black:

Samsung R R522-JS03ES, Intel® Core™2 Duo, 2.1 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Samsung R R522-JS03ES Intel® Core™2 Duo T6500 15.6" 4 GB DDR2-SDRAM 500 GB AMD Radeon HD 4650 Windows 7 Home Premium Black:

Samsung R R522-JS03ES. Processor family: Intel® Core™2 Duo, Processor model: T6500, Processor frequency: 2.1 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 4650. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 5.62 lbs (2.55 kg)

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.