Samsung logo

Samsung R NP-R522-FS0EES laptop Intel® Core™2 Duo P7550 15.6" 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 4650 Windows Vista Home Premium Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97883
Info modified on:
22 Jan 2025, 06:07:11
Short summary description Samsung R NP-R522-FS0EES laptop Intel® Core™2 Duo P7550 15.6" 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 4650 Windows Vista Home Premium Black:

Samsung R NP-R522-FS0EES, Intel® Core™2 Duo, 2.26 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Samsung R NP-R522-FS0EES laptop Intel® Core™2 Duo P7550 15.6" 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 4650 Windows Vista Home Premium Black:

Samsung R NP-R522-FS0EES. Processor family: Intel® Core™2 Duo, Processor model: P7550, Processor frequency: 2.26 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: AMD Mobility Radeon HD 4650. Operating system installed: Windows Vista Home Premium. Product color: Black. Weight: 5.62 lbs (2.55 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.