Samsung R NP-R519-JS01, Intel Pentium Mobile, 2 GHz, 15.6", 1366 x 768 pixels, 3 GB, 250 GB
Samsung R NP-R519-JS01. Processor family: Intel Pentium Mobile, Processor model: T4200, Processor frequency: 2 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® G105M. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 5.64 lbs (2.56 kg)