Samsung R R519-JA05UK, Intel® Pentium® Dual-Core, 2.1 GHz, 15.6", 1366 x 768 pixels, 3 GB, 500 GB
Samsung R R519-JA05UK. Processor family: Intel® Pentium® Dual-Core, Processor model: T4300, Processor frequency: 2.1 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel GMA X4500M. Operating system installed: Windows 7 Home Premium. Weight: 5.64 lbs (2.56 kg)