Samsung logo

Samsung R505-Aura QL62 Domah AMD Athlon QL-62 15.4" 3 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3470 Hybrid X2 Windows Vista Home Premium

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99360
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung R505-Aura QL62 Domah AMD Athlon QL-62 15.4" 3 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3470 Hybrid X2 Windows Vista Home Premium:

Samsung R505-Aura QL62 Domah, AMD Athlon, 2 GHz, 15.4", 1280 x 800 pixels, 3 GB, 250 GB

Long summary description Samsung R505-Aura QL62 Domah AMD Athlon QL-62 15.4" 3 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3470 Hybrid X2 Windows Vista Home Premium:

Samsung R505-Aura QL62 Domah. Processor family: AMD Athlon, Processor model: QL-62, Processor frequency: 2 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 3470 Hybrid X2. Operating system installed: Windows Vista Home Premium. Weight: 5.91 lbs (2.68 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.