Samsung logo

Samsung Q45-A00C Intel® Core™2 Duo T8300 12.1" 3 GB DDR2-SDRAM 320 GB Intel® GMA X3100 Windows Vista Home Premium Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55695
Info modified on:
25 Jan 2025, 22:30:17
Short summary description Samsung Q45-A00C Intel® Core™2 Duo T8300 12.1" 3 GB DDR2-SDRAM 320 GB Intel® GMA X3100 Windows Vista Home Premium Black:

Samsung Q45-A00C, Intel® Core™2 Duo, 2.4 GHz, 12.1", 1280 x 800 pixels, 3 GB, 320 GB

Long summary description Samsung Q45-A00C Intel® Core™2 Duo T8300 12.1" 3 GB DDR2-SDRAM 320 GB Intel® GMA X3100 Windows Vista Home Premium Black:

Samsung Q45-A00C. Processor family: Intel® Core™2 Duo, Processor model: T8300, Processor frequency: 2.4 GHz. Display diagonal: 12.1", Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Home Premium. Product color: Black. Weight: 4.1 lbs (1.86 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.