Samsung Q Q330-JS01IT, Intel® Core™ i3, 2.26 GHz, 13.3", 1366 x 768 pixels, 4 GB, 500 GB
Samsung Q Q330-JS01IT. Processor family: Intel® Core™ i3, Processor model: i3-350M, Processor frequency: 2.26 GHz. Display diagonal: 13.3", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® 310M. Operating system installed: Windows 7 Home Premium. Product color: Black, Silver. Weight: 4.32 lbs (1.96 kg)