Samsung Q Q320-JS04, Intel® Pentium® Dual-Core, 2.1 GHz, 13.4", 1366 x 768 pixels, 4 GB, 500 GB
Samsung Q Q320-JS04. Processor family: Intel® Pentium® Dual-Core, Processor model: T4300, Processor frequency: 2.1 GHz. Display diagonal: 13.4", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA® GeForce® G105M. Operating system installed: Windows 7 Home Basic. Product color: Black. Weight: 4.85 lbs (2.2 kg)