Samsung logo

Samsung Q1 Ultra Tablet PC Intel Stealey 60 GB 7" 1 GB Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
180914
Info modified on:
04 Apr 2019, 07:57:49
Short summary description Samsung Q1 Ultra Tablet PC Intel Stealey 60 GB 7" 1 GB Black:

Samsung Q1 Ultra Tablet PC, 7", 1024 x 600 pixels, 60 GB, 1 GB, 0.8 GHz, Black

Long summary description Samsung Q1 Ultra Tablet PC Intel Stealey 60 GB 7" 1 GB Black:

Samsung Q1 Ultra Tablet PC. Display diagonal: 7", Display resolution: 1024 x 600 pixels. Internal storage capacity: 60 GB. Processor frequency: 0.8 GHz, Processor family: Intel Stealey. Internal memory: 1 GB. Card reader integrated. Weight: 24.3 oz (690 g). Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.