Samsung P P560-54G, Intel Pentium Mobile, 2 GHz, 15.4", 1280 x 800 pixels, 3 GB, 320 GB
Samsung P P560-54G. Processor family: Intel Pentium Mobile, Processor model: T5800, Processor frequency: 2 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 3 GB. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA® GeForce® 9600M GS. Operating system installed: Windows Vista Business. Weight: 5.84 lbs (2.65 kg)