Samsung P500-FA06, Intel® Core™2 Duo, 2 GHz, 15.4", 1280 x 800 pixels, 1 GB, 160 GB
Samsung P500-FA06. Processor family: Intel® Core™2 Duo, Processor model: T5750, Processor frequency: 2 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon Xpress 1250. Operating system installed: Windows Vista Business. Product color: Black. Weight: 5.91 lbs (2.68 kg)