Samsung logo

Samsung P P480-JA04US Intel® Core™ i5 i5-460M 14" 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79946
Info modified on:
24 Jan 2025, 20:30:26
Short summary description Samsung P P480-JA04US Intel® Core™ i5 i5-460M 14" 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Home Premium Black:

Samsung P P480-JA04US, Intel® Core™ i5, 2.53 GHz, 14", 2 GB, 320 GB, Windows 7 Home Premium

Long summary description Samsung P P480-JA04US Intel® Core™ i5 i5-460M 14" 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Home Premium Black:

Samsung P P480-JA04US. Processor family: Intel® Core™ i5, Processor model: i5-460M, Processor frequency: 2.53 GHz. Display diagonal: 14". Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 4.81 lbs (2.18 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.